onsemi PMIC - PMIC - Motor Drivers, Controllers - STK672-740B-E STK672-740B-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898055-STK672-740B-E Operating Temperature Range: -20°C ~ 105°C (TC) Features: Unipolar Motor Driver Power MOSFET Parallel 19-SIP Package: Tube Package: 19-SSIP Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: STK672 Categories: Integrated Circuits (ICs) Case / Package: 19-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898055-STK672-740B-E Operating Temperature Range: -20°C ~ 105°C (TC) Features: Unipolar Motor Driver Power MOSFET Parallel 19-SIP Package: Tube Package: 19-SSIP Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: STK672 Categories: Integrated Circuits (ICs) Case / Package: 19-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - STK672-740B-E - 898055-STK672-740B-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - STK672-740B-E
898055-STK672-740B-E
PMIC - PMIC - Motor Drivers, Controllers - STK672-740B-E 898055-STK672-740B-E
Manufacturer: ON Semiconductor Win Source Part Number: 898055-STK672-740B-E Operating Temperature Range: -20°C ~ 105°C (TC) Features: Unipolar Motor Driver Power MOSFET Parallel 19-SIP Package: Tube Package: 19-SSIP Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: STK672 Categories: Integrated Circuits (ICs) Case / Package: 19-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 898055-STK672-740B-E
Operating Temperature Range: -20°C ~ 105°C (TC)
Features: Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Package: Tube
Package: 19-SSIP Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: STK672
Categories: Integrated Circuits (ICs)
Case / Package: 19-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now
Stepper Motor Driver IC - 744-STK672-740B-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper Motor Driver IC
744-STK672-740B-E
Stepper Motor Driver IC 744-STK672-740B-E
Unipoler 2-Phase Stepper Motor Driver with PWM Current Control Product overview: STK672-740B-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-740B-E can be used for catalog matching and distributor lookup.

Unipoler 2-Phase Stepper Motor Driver with PWM Current Control Product overview: STK672-740B-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-740B-E can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - STK672-740B-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
STK672-740B-E
Motor Drivers, Controllers STK672-740B-E
Unipolar Motor Driver Power MOSFET Parallel 19-SIP

Unipolar Motor Driver Power MOSFET Parallel 19-SIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers
Product Number 898055-STK672-740B-E 744-STK672-740B-E STK672-740B-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - STK672-740B-E Stepper Motor Driver IC Motor Drivers, Controllers
Operating Temperature -20 to 105 C (-4 to 221 F) -20 C (-4 F) -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data