STEPPER MOTOR CONTROLLER Product overview: STK672-732B-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-732B-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 898054-STK672-732B-E
Operating Temperature Range: -20°C ~ 105°C (TC)
Features: Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Package: Tube
Package: 19-SSIP Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: STK672
Categories: Integrated Circuits (ICs)
Case / Package: 19-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC MOTOR DRIVER UNIPOLAR 19SIP
Unipolar Motor Driver Power MOSFET Parallel 19-SIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-STK672-732B-E | 898054-STK672-732B-E | STK672-732B-E | STK672-732B-E |
| Product Name | Stepper Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - STK672-732B-E | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel |