onsemi Stepper Motor Driver IC STK672-732A-E

Description
2-Phase Stepper Motor Driver 19-Pin ZIP Product overview: STK672-732A-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-732A-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Phase Stepper Motor Driver 19-Pin ZIP Product overview: STK672-732A-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-732A-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor Driver IC - 744-STK672-732A-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper Motor Driver IC
744-STK672-732A-E
Stepper Motor Driver IC 744-STK672-732A-E
2-Phase Stepper Motor Driver 19-Pin ZIP Product overview: STK672-732A-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-732A-E can be used for catalog matching and distributor lookup.

2-Phase Stepper Motor Driver 19-Pin ZIP Product overview: STK672-732A-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-732A-E can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - STK672-732A-E - 810119-STK672-732A-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - STK672-732A-E
810119-STK672-732A-E
PMIC - PMIC - Motor Drivers, Controllers - STK672-732A-E 810119-STK672-732A-E
Manufacturer: ON Semiconductor Win Source Part Number: 810119-STK672-732A-E Packaging: Tape & Box (TB) Mounting Style: Through Hole Applications: Use For General Technology: Power MOSFET Current - Output: 2.2A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge (2) Voltage - Load: 10V ~ 42V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Temperature Range - Operating: 0°C ~ 105°C (TC) Manufacturer Package: 19-SSIP Formed Leads Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: STK672

Manufacturer: ON Semiconductor
Win Source Part Number: 810119-STK672-732A-E
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Applications: Use For General
Technology: Power MOSFET
Current - Output: 2.2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete (End Of Life)
Output Configuration: Half Bridge (2)
Voltage - Load: 10V ~ 42V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Temperature Range - Operating: 0°C ~ 105°C (TC)
Manufacturer Package: 19-SSIP Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: STK672

Buy Now
Motor Drivers, Controllers - STK672-732A-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
STK672-732A-E
Motor Drivers, Controllers STK672-732A-E
Unipolar Motor Driver Power MOSFET Parallel

Unipolar Motor Driver Power MOSFET Parallel

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - STK672-732A-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
STK672-732A-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers STK672-732A-E
IC MTR DRVR UNIPOLAR 4.75V-5.25V

IC MTR DRVR UNIPOLAR 4.75V-5.25V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 744-STK672-732A-E 810119-STK672-732A-E STK672-732A-E STK672-732A-E
Product Name Stepper Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - STK672-732A-E Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data