Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Unipolar 2-Phase Stepper Motor Driver, 20-TUBE Product overview: STK672-642AN-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-642AN-E can be used for catalog matching and distributor lookup.
MOTOR DRIVER, 0 TO 105DEG C; Motor Type:Two Phase Stepper Motor; No. of Outputs:2Outputs; Output Current:3.3A; Output Voltage:42V; Driver Case Style:SIP; No. of Pins:19Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
Unipolar Motor Driver Power MOSFET Parallel 19-SIP
IC MOTOR DRIVER UNIPOLAR 19SIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | STK672-642AN-E-ND | 744-STK672-642AN-E | 11X3882 | STK672-642AN-E | STK672-642AN-E |
| Product Name | Motor Drivers, Controllers | Stepper Motor Driver IC | Motor Driver, 0 To 105Deg C; Motor Type Onsemi | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount; 19-SSIP Formed Leads | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | |||
| DC Input | 5 to 5 volts | 42 volts | 5 to 5 volts |