onsemi Motor Driver IC STK672-600C-E

Description
Product overview: STK672-600C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-600C-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: STK672-600C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-600C-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-STK672-600C-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-STK672-600C-E
Motor Driver IC 744-STK672-600C-E
Product overview: STK672-600C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-600C-E can be used for catalog matching and distributor lookup.

Product overview: STK672-600C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-600C-E can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - STK672-600C-E - 935429-STK672-600C-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - STK672-600C-E
935429-STK672-600C-E
PMIC - PMIC - Motor Drivers, Controllers - STK672-600C-E 935429-STK672-600C-E
Manufacturer: ON Semiconductor Win Source Part Number: 935429-STK672-600C-E Operating Temperature Range: 0°C ~ 105°C (TC) Features: Unipolar Motor Driver Power MOSFET Parallel 19-SIP Package: Tube Package: 19-SSIP Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: STK672 Categories: Integrated Circuits (ICs) Case / Package: 19-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 935429-STK672-600C-E
Operating Temperature Range: 0°C ~ 105°C (TC)
Features: Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Package: Tube
Package: 19-SSIP Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: STK672
Categories: Integrated Circuits (ICs)
Case / Package: 19-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Motor Drivers, Controllers - STK672-600C-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
STK672-600C-E
PMIC - Motor Drivers, Controllers STK672-600C-E
IC MOTOR DRIVER

IC MOTOR DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - STK672-600C-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
STK672-600C-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers STK672-600C-E
IC MOTOR DRIVER

IC MOTOR DRIVER

Supplier's Site
Motor Drivers, Controllers - STK672-600C-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
STK672-600C-E
Motor Drivers, Controllers STK672-600C-E
Unipolar Motor Driver Power MOSFET Parallel 19-SIP

Unipolar Motor Driver Power MOSFET Parallel 19-SIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-STK672-600C-E 935429-STK672-600C-E STK672-600C-E STK672-600C-E STK672-600C-E
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - STK672-600C-E PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus Parallel
Unlock Full Specs
to access all available technical data