onsemi PMIC - PMIC - Motor Drivers, Controllers - STK672-600 STK672-600

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1261270-STK672-600 Packaging: Tube Applications: General Purpose Technology: Power MOSFET Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Output Current: 2.2A Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 105°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: STK672 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Load Voltage (V): 10V ~ 42V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1261270-STK672-600 Packaging: Tube Applications: General Purpose Technology: Power MOSFET Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Output Current: 2.2A Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 105°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: STK672 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Load Voltage (V): 10V ~ 42V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - STK672-600 - 1261270-STK672-600 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - STK672-600
1261270-STK672-600
PMIC - PMIC - Motor Drivers, Controllers - STK672-600 1261270-STK672-600
Manufacturer: ON Semiconductor Win Source Part Number: 1261270-STK672-600 Packaging: Tube Applications: General Purpose Technology: Power MOSFET Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Output Current: 2.2A Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 105°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: STK672 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Load Voltage (V): 10V ~ 42V

Manufacturer: ON Semiconductor
Win Source Part Number: 1261270-STK672-600
Packaging: Tube
Applications: General Purpose
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 2.2A
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: STK672
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Load Voltage (V): 10V ~ 42V

Buy Now
Motor Driver IC - 744-STK672-600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-STK672-600
Motor Driver IC 744-STK672-600
Motor Driver, 2-Phase, Full and Half Stepping, Unipolar, SIP19 29.2x14.4, 15-TUBE Product overview: STK672-600 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-600 can be used for catalog matching and distributor lookup.

Motor Driver, 2-Phase, Full and Half Stepping, Unipolar, SIP19 29.2x14.4, 15-TUBE Product overview: STK672-600 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-600 can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - STK672-600OS-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
STK672-600OS-ND
Motor Drivers, Controllers STK672-600OS-ND
Unipolar Motor Driver Power MOSFET Parallel

Unipolar Motor Driver Power MOSFET Parallel

Buy Now Datasheet
Motor Drivers, Controllers - STK672-600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
STK672-600
Motor Drivers, Controllers STK672-600
Unipolar Motor Driver Power MOSFET Parallel

Unipolar Motor Driver Power MOSFET Parallel

Buy Now
Motor Drivers, Controllers - STK672-600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
STK672-600
Motor Drivers, Controllers STK672-600
Unipolar Motor Driver Power MOSFET Parallel

Unipolar Motor Driver Power MOSFET Parallel

Buy Now
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - STK672-600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
STK672-600
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers STK672-600
STEPPER MOTOR CONTROLLER

STEPPER MOTOR CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers
Product Number 1261270-STK672-600 744-STK672-600 STK672-600OS-ND STK672-600 STK672-600
Product Name PMIC - PMIC - Motor Drivers, Controllers - STK672-600 Motor Driver IC Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
AC Input 5 to 5 volts 5 to 5 volts
DC Input 5 to 5 volts 42 volts 5 to 5 volts
Continuous Current 2.2 amps 2.2 amps 2.2 amps
Unlock Full Specs
to access all available technical data