Unipolar Motor Driver Power MOSFET Parallel 12-SIP
Win Source Part Number: 1253352-STK672-543-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 25
Technology: Power MOSFET
Current - Output: 3.3A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 10V ~ 42V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 12-SIP Formed Leads
Supplier Device Package: 12-SIP
Temperature Range - Operating: 0°C ~ 105°C (TC)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: STK672-543-E,STK672-
Base Product Number: STK672
Product Status: Obsolete
Motor Driver, 2-Phase, Full and Half Stepping, Unipolar, SIP10 44x25.6, 25-FNFLD Product overview: STK672-543-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-543-E can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER UNIPOLAR 12SIP
IC MOTOR DRIVER UNIPOLAR 12SIP
Unipolar Motor Driver Power MOSFET Parallel 12-SIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | STK672-543-EOS-ND | 1253352-STK672-543-E | 744-STK672-543-E | STK672-543-E | STK672-543-E | STK672-543-E |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; 12-SIP Formed Leads | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 to 5 volts |