Manufacturer: ON Semiconductor
Win Source Part Number: 1103164-STK672-540
Packaging: Bulk
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 3.3A
Voltage - Load: 10 V to 42 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TC)
Case / Package: 12-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): STA7131MPR; STK672-210-E; STK672-540; STK672-530;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Unipolar Motor Driver Power MOSFET Parallel 12-SIP
Motor Driver, 2-Phase, Full and Half Stepping, Unipolar, SIP10 44x25.6, 25-REEL Product overview: STK672-540 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-540 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER UNIPOLAR 12SIP
IC MOTOR DRIVER UNIPOLAR 12SIP
Unipolar Motor Driver Power MOSFET Parallel 12-SIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1103164-STK672-540 | STK672-540OS-ND | 744-STK672-540 | STK672-540 | STK672-540 | STK672-540 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - STK672-540 | Motor Drivers, Controllers | Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 to 5 volts | 42 volts | |||
| Continuous Current | 3.3 amps | 3.3 amps | ||||
| Configuration | PCB Mount; 12-SIP Formed Leads |