onsemi Motor Drivers, Controllers STK672-532

Description
Unipolar Motor Driver Power MOSFET Parallel 12-SIP
Request a Quote Datasheet
Description
Unipolar Motor Driver Power MOSFET Parallel 12-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - STK672-532OS-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
STK672-532OS-ND
Motor Drivers, Controllers STK672-532OS-ND
Unipolar Motor Driver Power MOSFET Parallel 12-SIP

Unipolar Motor Driver Power MOSFET Parallel 12-SIP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - STK672-532 - 212294-STK672-532 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - STK672-532
212294-STK672-532
PMIC - PMIC - Motor Drivers, Controllers - STK672-532 212294-STK672-532
Manufacturer: ON Semiconductor Win Source Part Number: 212294-STK672-532 Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Power MOSFET Output Current: 2.2A Voltage - Load: 10 V to 42 V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TC) Case / Package: 12-SIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 212294-STK672-532
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 2.2A
Voltage - Load: 10 V to 42 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TC)
Case / Package: 12-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver IC - 744-STK672-532 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-STK672-532
Motor Driver IC 744-STK672-532
Unipolar 2-phase Full & Half Stepping Motor Driver, 50-BLKBX Product overview: STK672-532 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-532 can be used for catalog matching and distributor lookup.

Unipolar 2-phase Full & Half Stepping Motor Driver, 50-BLKBX Product overview: STK672-532 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-532 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - STK672-532 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
STK672-532
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers STK672-532
IC MOTOR DRIVER UNIPOLAR 12SIP

IC MOTOR DRIVER UNIPOLAR 12SIP

Supplier's Site
Motor Drivers, Controllers - STK672-532 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
STK672-532
Motor Drivers, Controllers STK672-532
Unipolar Motor Driver Power MOSFET Parallel 12-SIP

Unipolar Motor Driver Power MOSFET Parallel 12-SIP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - STK672-532 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
STK672-532
PMIC - Motor Drivers, Controllers STK672-532
IC MOTOR DRIVER UNIPOLAR 12SIP

IC MOTOR DRIVER UNIPOLAR 12SIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number STK672-532OS-ND 212294-STK672-532 744-STK672-532 STK672-532 STK672-532 STK672-532
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - STK672-532 Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Configuration PCB Mount; 12-SIP Formed Leads
Communication Parallel Interface Parallel
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F)
AC Input 5 to 5 volts 5 to 5 volts
DC Input 5 to 5 volts 5 to 5 volts 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

44 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing - PAC52411 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C
View Details
Motor Drivers, Controllers - 296-DRV8243HQDGQRQ1TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "28-PowerTSSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
13.5V 16.5V Motor Driver IC - 744-IRSM836-045MA - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 16 volts
View Details
5 suppliers