Unipolar Motor Driver Power MOSFET Parallel 12-SIP
Manufacturer: ON Semiconductor
Win Source Part Number: 898051-STK672-520
Operating Temperature Range: 0°C ~ 105°C (TC)
Features: Unipolar Motor Driver Power MOSFET Parallel 12-SIP
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: STK672
Categories: Integrated Circuits (ICs)
Case / Package: 12-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: STK672-520OSDKRINACT
Unipolar 2-phase Full & Half Stepping Motor Driver, 50-BLKBX Product overview: STK672-520 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-520 can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET Parallel 12-SIP
IC MOTOR DRIVER UNIPOLAR 12SIP
IC MOTOR DRIVER UNIPOLAR 12SIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | STK672-520OS-ND | 898051-STK672-520 | 744-STK672-520 | STK672-520 | STK672-520 | STK672-520 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - STK672-520 | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; 12-SIP, Formed Leads | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | ||
| AC Input | 5 to 5 volts | |||||
| DC Input | 5 to 5 volts |