The STK672-442BN-E is a hybrid IC designed for driving unipolar, 2-phase stepper motors with a maximum output current of 3.5A. It features PWM current control, which allows for efficient motor operation and reduced power consumption during standby. The device includes built-in protection functions such as motor terminal open detection, overcurrent detection, and overheat detection, which help ensure reliable operation. This motor driver supports various excitation modes, including micro-stepping, and can be configured using external pins. It operates with a supply voltage range of 0 to 46V and has a maximum supply voltage of 50V. The device is housed in a SIP-19 package and is RoHS compliant. The operating temperature range is from 0°C to 105°C, with a maximum junction temperature of 150°C. Engineers looking for a robust stepper motor driver with integrated protection features and flexible configuration options may find the STK672-442BN-E suitable for their applications.
Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Win Source Part Number: 1006623-STK672-442BN
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 20
Technology: Power MOSFET
Current - Output: 3A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 0V ~ 46V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 19-SSIP Formed Leads
Supplier Device Package: 19-SIP
Temperature Range - Operating: 0°C ~ 105°C (TC)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: STK672-442BN-EOS
Base Product Number: STK672
Product Status: Obsolete
Unipolar 2-phase Stepper Motor Driver, 20-TUBE Product overview: STK672-442BN-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-442BN-E can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER UNIPOLAR 19SIP
IC MOTOR DRIVER UNIPOLAR 19SIP
MOTOR DRIVER, STEPPER, 3.5A, SIP-19; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:3.5A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:19Pins; Supply Voltage Min:0V; Supply Voltage Max:46V; Product Range:-; MSL:-RoHS Compliant: Yes
Unipolar Motor Driver Power MOSFET Parallel 19-SIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | STK672-442BN-EOS-ND | 1006623-STK672-442BN-E | 744-STK672-442BN-E | STK672-442BN-E | STK672-442BN-E | 11X3880 | STK672-442BN-E |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Stepper Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Stepper, 3.5A, Sip-19; Motor Type Onsemi | Motor Drivers, Controllers |
| Configuration | PCB Mount; 19-SSIP Formed Leads | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | |||
| AC Input | 5 to 5 volts | 5 to 5 volts | 0 to 46 volts | ||||
| DC Input | 5 to 5 volts | 5 to 5 volts | 5 volts | 0 to 46 volts |