Manufacturer: ON Semiconductor
Win Source Part Number: 053740-STK672-442A-E
Packaging: AMMO PACKAGE
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 3A
Voltage - Load: 10 V to 42 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TC)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
2-Phase Stepper Motor Driver 5V/NV/AV 19-Pin ZIP Product overview: STK672-442A-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-442A-E can be used for catalog matching and distributor lookup.
IC MTR DRVR UNIPOLAR 4.75V-5.25V
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Unipolar Motor Driver Power MOSFET Parallel
IC MTR DRVR UNIPOLAR 4.75V-5.25V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 053740-STK672-442A-E | 744-STK672-442A-E | 598-STK672-442A-E | STK672-442A-E | STK672-442A-E | STK672-442A-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - STK672-442A-E | Stepper 5V Motor Driver IC | IC MTR DRVR UNIPOLAR 4.75V-5.25V | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | ||
| AC Input | 5 to 5 volts | |||||
| DC Input | 5 to 5 volts | 5 volts | ||||
| Continuous Current | 3 amps |