onsemi Motor Driver IC STK672-440B-E

Description
Microstepping Motor Driver, 2-Phase, PWM, Unipolar, SIP19 29.2x14.4, 15-TUBE Product overview: STK672-440B-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-440B-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microstepping Motor Driver, 2-Phase, PWM, Unipolar, SIP19 29.2x14.4, 15-TUBE Product overview: STK672-440B-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-440B-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-STK672-440B-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-STK672-440B-E
Motor Driver IC 744-STK672-440B-E
Microstepping Motor Driver, 2-Phase, PWM, Unipolar, SIP19 29.2x14.4, 15-TUBE Product overview: STK672-440B-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-440B-E can be used for catalog matching and distributor lookup.

Microstepping Motor Driver, 2-Phase, PWM, Unipolar, SIP19 29.2x14.4, 15-TUBE Product overview: STK672-440B-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-440B-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253357-STK672-440B-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1253357-STK672-440B-E
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1253357-STK672-440B-E
Win Source Part Number: 1253357-STK672-440B- E Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Box (TB) Applications: General Purpose Standard Package: 15 Technology: Power MOSFET Current - Output: 3A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Voltage - Load: 0V ~ 46V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2, 1/4, 1/8, 1/16 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 19-SSIP Formed Leads Temperature Range - Operating: -20°C ~ 105°C (TC) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: STK672 Product Status: Obsolete

Win Source Part Number: 1253357-STK672-440B-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 15
Technology: Power MOSFET
Current - Output: 3A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 0V ~ 46V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 19-SSIP Formed Leads
Temperature Range - Operating: -20°C ~ 105°C (TC)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: STK672
Product Status: Obsolete

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - STK672-440B-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
STK672-440B-E
PMIC - Motor Drivers, Controllers STK672-440B-E
IC MTR DRVR UNIPOLAR 4.75V-5.25V

IC MTR DRVR UNIPOLAR 4.75V-5.25V

Supplier's Site Datasheet
Motor Drivers, Controllers - STK672-440B-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
STK672-440B-E
Motor Drivers, Controllers STK672-440B-E
Unipolar Motor Driver Power MOSFET Parallel

Unipolar Motor Driver Power MOSFET Parallel

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - STK672-440B-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
STK672-440B-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers STK672-440B-E
IC MTR DRVR UNIPOLAR 4.75V-5.25V

IC MTR DRVR UNIPOLAR 4.75V-5.25V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-STK672-440B-E 1253357-STK672-440B-E STK672-440B-E STK672-440B-E STK672-440B-E
Product Name Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
AC Input 5 to 5 volts
DC Input 5 to 5 volts
Unlock Full Specs
to access all available technical data