Manufacturer: ON Semiconductor
Win Source Part Number: 132032-STK672-432BN-
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 2A
Voltage - Load: 0 V to 46 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TC)
Case / Package: 19-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Stepper Motor Driver, Unipolar 2-Phase Micro, SIP19 24.2x14.4, 20-TUBE Product overview: STK672-432BN-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-432BN-E can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET Parallel 19-SIP
MOTOR DRIVER, 2-PHASE STEPPER, SIP-19; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:19Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER UNIPOLAR 19SIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 132032-STK672-432BN-E | STK672-432BN-EOS-ND | 744-STK672-432BN-E | STK672-432BN-E | 86X0990 | STK672-432BN-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - STK672-432BN-E | Motor Drivers, Controllers | Stepper Motor Driver IC | Motor Drivers, Controllers | Motor Driver, 2-Phase Stepper, Sip-19; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | 5 to 5 volts | |||
| DC Input | 5 to 5 volts | 5 to 5 volts | 5 volts | 5 to 5 volts | ||
| Continuous Current | 2 amps | 2 amps | 2 amps | |||
| Configuration | PCB Mount; 19-SSIP Formed Leads |