Win Source Part Number: 1253348-STK672-432B-
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 20
Technology: Power MOSFET
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 0V ~ 46V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 19-SSIP Formed Leads
Supplier Device Package: 19-SIP
Temperature Range - Operating: -20°C ~ 105°C (TC)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8542.39.0001
Mfr: Sanyo
Other Names: 2156-STK672-432B-E-S
Base Product Number: STK672
Product Status: Obsolete
RoHS Status: Not applicable
Microstepping Motor Driver, 2-Phase, Unipolar, SIP19 24.2x14.4, 20-TUBE Product overview: STK672-432B-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-432B-E can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Unipolar Motor Driver Power MOSFET Parallel 19-SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers |
| Product Number | 1253348-STK672-432B-E | 744-STK672-432B-E | STK672-432B-E-ND | STK672-432B-E |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 C (-4 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) |
| AC Input | 5 to 5 volts | 5 to 5 volts | ||
| DC Input | 5 to 5 volts | 5 to 5 volts | ||
| Continuous Current | 2 amps | 2 amps |