Win Source Part Number: 1253351-STK672-430AN
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 15
Technology: Power MOSFET
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 0V ~ 42V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 19-SSIP Formed Leads
Supplier Device Package: 19-SIP
Temperature Range - Operating: 0°C ~ 105°C (TC)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: STK672-430AN-EOS
Base Product Number: STK672
Product Status: Obsolete
Unipolar 2-phase Stepper Motor Driver, SIP19 29.2x14.4, 15-TUBE Product overview: STK672-430AN-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-430AN-E can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER UNIPOLAR 19SIP
IC MOTOR DRIVER UNIPOLAR 19SIP
Unipolar Motor Driver Power MOSFET Parallel 19-SIP
MOTOR DRIVER, 2-PHASE STEPPER, SIP-19; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:19Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1253351-STK672-430AN-E | 744-STK672-430AN-E | STK672-430AN-E | STK672-430AN-E | STK672-430AN-E | 86X0988 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Stepper Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, 2-Phase Stepper, Sip-19; Motor Type Onsemi |
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | |||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 volts | 5 to 5 volts | |||
| Continuous Current | 2 amps | 2 amps |