onsemi Motor Drivers, Controllers STK672-400C-E

Description
Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Request a Quote Datasheet
Description
Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - STK672-400C-E-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
STK672-400C-E-ND
Motor Drivers, Controllers STK672-400C-E-ND
Unipolar Motor Driver Power MOSFET Parallel 19-SIP

Unipolar Motor Driver Power MOSFET Parallel 19-SIP

Buy Now Datasheet
Motor Driver IC - 744-STK672-400C-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-STK672-400C-E
Motor Driver IC 744-STK672-400C-E
Microstepping Motor Driver, 2-Phase, Unipolar, SIP19 29.2x14.4, 15-TUBE Product overview: STK672-400C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-400C-E can be used for catalog matching and distributor lookup.

Microstepping Motor Driver, 2-Phase, Unipolar, SIP19 29.2x14.4, 15-TUBE Product overview: STK672-400C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-400C-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253350-STK672-400C-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1253350-STK672-400C-E
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1253350-STK672-400C-E
Win Source Part Number: 1253350-STK672-400C- E Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: General Purpose Standard Package: 15 Technology: Power MOSFET Current - Output: 2A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Voltage - Load: 10V ~ 45V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2, 1/4, 1/8, 1/16 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 19-SSIP Formed Leads Supplier Device Package: 19-SIP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-STK672-400C-E-O N,ONSONSSTK672-400C- E Base Product Number: STK672 Product Status: Obsolete

Win Source Part Number: 1253350-STK672-400C-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 15
Technology: Power MOSFET
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 10V ~ 45V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 19-SSIP Formed Leads
Supplier Device Package: 19-SIP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-STK672-400C-E-ON,ONSONSSTK672-400C-E
Base Product Number: STK672
Product Status: Obsolete

Buy Now Datasheet
Motor Drivers, Controllers - STK672-400C-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
STK672-400C-E
Motor Drivers, Controllers STK672-400C-E
Unipolar Motor Driver Power MOSFET Parallel 19-SIP

Unipolar Motor Driver Power MOSFET Parallel 19-SIP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers
Product Number STK672-400C-E-ND 744-STK672-400C-E 1253350-STK672-400C-E STK672-400C-E
Product Name Motor Drivers, Controllers Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Configuration PCB Mount; 19-SSIP Formed Leads
Communication Parallel Interface Parallel
Operating Temperature 150 C (302 F) 150 C (302 F) 150 C (302 F)
AC Input 5 to 5 volts 5 to 5 volts
Unlock Full Specs
to access all available technical data