onsemi Motor Drivers, Controllers STK672-400

Description
Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Request a Quote Datasheet
Description
Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - STK672-400-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
STK672-400-ND
Motor Drivers, Controllers STK672-400-ND
Unipolar Motor Driver Power MOSFET Parallel 19-SIP

Unipolar Motor Driver Power MOSFET Parallel 19-SIP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - STK672-400 - 139890-STK672-400 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - STK672-400
139890-STK672-400
PMIC - PMIC - Motor Drivers, Controllers - STK672-400 139890-STK672-400
Manufacturer: ON Semiconductor Win Source Part Number: 139890-STK672-400 Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Power MOSFET Output Current: 2A Voltage - Load: 10 V to 45 V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2, 1/4, 1/8, 1/16 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: 19-SIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 139890-STK672-400
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 2A
Voltage - Load: 10 V to 45 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: 19-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver IC - 744-STK672-400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-STK672-400
Motor Driver IC 744-STK672-400
Microstepping Motor Driver, 2-Phase, Unipolar, SIP19 29.2x14.4, 15-TUBE Product overview: STK672-400 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-400 can be used for catalog matching and distributor lookup.

Microstepping Motor Driver, 2-Phase, Unipolar, SIP19 29.2x14.4, 15-TUBE Product overview: STK672-400 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-400 can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - STK672-400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
STK672-400
Motor Drivers, Controllers STK672-400
Unipolar Motor Driver Power MOSFET Parallel 19-SIP

Unipolar Motor Driver Power MOSFET Parallel 19-SIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - STK672-400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
STK672-400
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers STK672-400
IC MOTOR DRIVER UNIPOLAR 19SIP

IC MOTOR DRIVER UNIPOLAR 19SIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number STK672-400-ND 139890-STK672-400 744-STK672-400 STK672-400 STK672-400
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - STK672-400 Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Configuration PCB Mount; 19-SSIP Formed Leads
Communication Parallel Interface Parallel
Operating Temperature 150 C (302 F) 150 C (302 F) 0 C (32 F) 150 C (302 F)
AC Input 5 to 5 volts 5 to 5 volts
Unlock Full Specs
to access all available technical data