onsemi Motor Driver IC STK672-210

Description
IC MOTOR DRIVER PAR 12SIP Product overview: STK672-210 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-210 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MOTOR DRIVER PAR 12SIP Product overview: STK672-210 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-210 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-STK672-210 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-STK672-210
Motor Driver IC 744-STK672-210
IC MOTOR DRIVER PAR 12SIP Product overview: STK672-210 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-210 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 12SIP Product overview: STK672-210 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-210 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - STK672-210 - 212293-STK672-210 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - STK672-210
212293-STK672-210
PMIC - PMIC - Motor Drivers, Controllers - STK672-210 212293-STK672-210
Manufacturer: ON Semiconductor Win Source Part Number: 212293-STK672-210 Packaging: Bulk Applications: General Purpose Technology: Power MOSFET Output Current: 1.6A Voltage - Load: 10 V to 45 V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 212293-STK672-210
Packaging: Bulk
Applications: General Purpose
Technology: Power MOSFET
Output Current: 1.6A
Voltage - Load: 10 V to 45 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-STK672-210 212293-STK672-210
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - STK672-210
Operating Temperature 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controllers Series MC 3603 S V3.0, 4-Quadrant PWM with RS232, CANopen or EtherCAT interface -  - FAULHABER MICROMO
Specs
Setup Computer
Configuration PC Board
Communication CANopen; RS232
View Details
Optional Board - GPIO - ETEL S.A.
Specs
Configuration PC Board
DC Input 24 volts
View Details
Motion Controller, Single-axis Stepper Motor - SMC100PP - Newport MKS
Specs
Axes 1.0
Motor / System Full-Step
Communication RS232; RS485; USB
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details