Manufacturer: ON Semiconductor
Win Source Part Number: 1103156-STK672-120-E
Packaging: Bulk
Applications: General Purpose
Technology: Power MOSFET
Output Current: 3A
Voltage - Load: 10 V to 42 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Motor Driver, 2-Phase, Full / Half-Stepping, Unipolar, SIP12 46.6x25.5, 25-BLKBX Product overview: STK672-120-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-120-E can be used for catalog matching and distributor lookup.
IC MTR DRVR UNIPOLAR 4.75-5.25V
Unipolar Motor Driver Power MOSFET Parallel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1103156-STK672-120-E | 744-STK672-120-E | STK672-120-E | STK672-120-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - STK672-120-E | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | ||
| AC Input | 5 to 5 volts | |||
| DC Input | 5 to 5 volts | 42 volts |