Unipolar Motor Driver Power MOSFET Parallel 15-SIP
Microstepping Motor Driver, 2-Phase, PWM, Unipolar, SIP12 46.6x25.5, 25-REEL Product overview: STK672-080-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-080-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 212292-STK672-080-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 3A
Voltage - Load: 10 V to 45 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 15-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER UNIPOLAR 15SIP
IC MOTOR DRIVER UNIPOLAR 15SIP
Unipolar Motor Driver Power MOSFET Parallel 15-SIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | STK672-080-EOS-ND | 744-STK672-080-E | 212292-STK672-080-E | STK672-080-E | STK672-080-E | STK672-080-E |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - STK672-080-E | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; 15-SIP Formed Leads | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | 150 C (302 F) | 0 C (32 F) | 150 C (302 F) | 150 C (302 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 volts | 5 to 5 volts |