Manufacturer: ON Semiconductor
Win Source Part Number: 1261261-STK672-070-E
Packaging: Bulk
Mounting Style: Through Hole
Applications: General Purpose
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 1.7A
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits
Supplier Device Package: 15-SIP
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: 15-SIP Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Load Voltage (V): 10V ~ 45V
Unipolar Motor Driver Power MOSFET Parallel 15-SIP
Microstepping Motor Driver, 2-Phase, PWM, Unipolar, SIP12 46.6x25.5, 25-REEL Product overview: STK672-070-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-070-E can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET Parallel 15-SIP
IC MOTOR DRIVER UNIPOLAR 15SIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1261261-STK672-070-E | STK672-070-EOS-ND | 744-STK672-070-E | STK672-070-E | STK672-070-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - STK672-070-E | Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 0 C (32 F) | 150 C (302 F) | |
| AC Input | 5 to 5 volts | 5 to 5 volts | |||
| DC Input | 5 to 5 volts | 5 to 5 volts | 5 volts | ||
| Continuous Current | 1.7 amps | 1.7 amps |