onsemi Stepper Through-Hole 1.6A 5.25V Motor Driver IC STK672-060-E

Description
Stepper Motor Driver, 1.6A, 5.25V, SIP, Through Hole Product overview: STK672-060-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, Through-Hole, 1.6A, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Through-Hole, 1.6A, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-060-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Stepper Motor Driver, 1.6A, 5.25V, SIP, Through Hole Product overview: STK672-060-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, Through-Hole, 1.6A, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Through-Hole, 1.6A, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-060-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Through-Hole 1.6A 5.25V Motor Driver IC - 744-STK672-060-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper Through-Hole 1.6A 5.25V Motor Driver IC
744-STK672-060-E
Stepper Through-Hole 1.6A 5.25V Motor Driver IC 744-STK672-060-E
Stepper Motor Driver, 1.6A, 5.25V, SIP, Through Hole Product overview: STK672-060-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, Through-Hole, 1.6A, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Through-Hole, 1.6A, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-060-E can be used for catalog matching and distributor lookup.

Stepper Motor Driver, 1.6A, 5.25V, SIP, Through Hole Product overview: STK672-060-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, Through-Hole, 1.6A, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Through-Hole, 1.6A, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672-060-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - STK672-060-E - 194418-STK672-060 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - STK672-060-E
194418-STK672-060
PMIC - PMIC - Motor Drivers, Controllers - STK672-060-E 194418-STK672-060
Manufacturer: ON Semiconductor Win Source Part Number: 194418-STK672-060 Packaging: Bulk Applications: General Purpose Mounting: Through Hole Technology: Power MOSFET Output Current: 1.2A Voltage - Load: 10 V to 45 V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2, 1/4, 1/8, 1/16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 22-SIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 194418-STK672-060
Packaging: Bulk
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 1.2A
Voltage - Load: 10 V to 45 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 22-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - STK672-060-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
STK672-060-E
Motor Drivers, Controllers STK672-060-E
Unipolar Motor Driver Power MOSFET Parallel 22-SIP

Unipolar Motor Driver Power MOSFET Parallel 22-SIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers
Product Number 744-STK672-060-E 194418-STK672-060 STK672-060-E
Product Name Stepper Through-Hole 1.6A 5.25V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - STK672-060-E Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F) 150 C (302 F) 150 C (302 F)
DC Input 5 volts 5 to 5 volts
Unlock Full Specs
to access all available technical data