onsemi PMIC - PMIC - Motor Drivers, Controllers - STK6713BMK4-C-E STK6713BMK4-C-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 795672-STK6713BMK4-C -E Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SIP Applications: General Technology: Power MOSFET Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Part Status: Obsolete(EOL) Output Configuration: Half Bridge (2) Output Current: 3A Voltage - Load: 18 V ~ 42 V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Family Name: STK6713BMK4 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SIP Alternative Parts (Cross-Reference): DRV8881ERHRT; A4970SLBTR-T; PDRV8305NQPHPRQ1 ; DRV8881PRHRR; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 795672-STK6713BMK4-C -E Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SIP Applications: General Technology: Power MOSFET Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Part Status: Obsolete(EOL) Output Configuration: Half Bridge (2) Output Current: 3A Voltage - Load: 18 V ~ 42 V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Family Name: STK6713BMK4 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SIP Alternative Parts (Cross-Reference): DRV8881ERHRT; A4970SLBTR-T; PDRV8305NQPHPRQ1 ; DRV8881PRHRR; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - STK6713BMK4-C-E - 795672-STK6713BMK4-C-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - STK6713BMK4-C-E
795672-STK6713BMK4-C-E
PMIC - PMIC - Motor Drivers, Controllers - STK6713BMK4-C-E 795672-STK6713BMK4-C-E
Manufacturer: ON Semiconductor Win Source Part Number: 795672-STK6713BMK4-C -E Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SIP Applications: General Technology: Power MOSFET Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Part Status: Obsolete(EOL) Output Configuration: Half Bridge (2) Output Current: 3A Voltage - Load: 18 V ~ 42 V Motor Type - Stepper: Unipolar Step Resolution: 1, 1/2 Family Name: STK6713BMK4 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SIP Alternative Parts (Cross-Reference): DRV8881ERHRT; A4970SLBTR-T; PDRV8305NQPHPRQ1 ; DRV8881PRHRR; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 795672-STK6713BMK4-C-E
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SIP
Applications: General
Technology: Power MOSFET
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Output Current: 3A
Voltage - Load: 18 V ~ 42 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Family Name: STK6713BMK4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SIP
Alternative Parts (Cross-Reference): DRV8881ERHRT; A4970SLBTR-T; PDRV8305NQPHPRQ1 ; DRV8881PRHRR;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Motor Driver IC - 744-STK6713BMK4-C-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-STK6713BMK4-C-E
Motor Driver IC 744-STK6713BMK4-C-E
STEPPING MOTOR DRIVER Product overview: STK6713BMK4-C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK6713BMK4-C-E can be used for catalog matching and distributor lookup.

STEPPING MOTOR DRIVER Product overview: STK6713BMK4-C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK6713BMK4-C-E can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - STK6713BMK4-C-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
STK6713BMK4-C-E
Motor Drivers, Controllers STK6713BMK4-C-E
Unipolar Motor Driver Power MOSFET Parallel 16-SIP

Unipolar Motor Driver Power MOSFET Parallel 16-SIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
STK6713BMK4-C-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers STK6713BMK4-C-E
IC MOTOR DRIVER UNIPOLAR 16SIP

IC MOTOR DRIVER UNIPOLAR 16SIP

Supplier's Site
PMIC - Motor Drivers, Controllers - STK6713BMK4-C-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
STK6713BMK4-C-E
PMIC - Motor Drivers, Controllers STK6713BMK4-C-E
IC MOTOR DRIVER UNIPOLAR 16SIP

IC MOTOR DRIVER UNIPOLAR 16SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 795672-STK6713BMK4-C-E 744-STK6713BMK4-C-E STK6713BMK4-C-E STK6713BMK4-C-E STK6713BMK4-C-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - STK6713BMK4-C-E Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
AC Input 5 to 5 volts
DC Input 5 to 5 volts
Continuous Current 3 amps
Unlock Full Specs
to access all available technical data