Manufacturer: ON Semiconductor
Win Source Part Number: 795671-STK6713AMK4-C
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SIP
Applications: General
Technology: Power MOSFET
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Output Current: 3A
Voltage - Load: 18 V ~ 42 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Family Name: STK6713AMK4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SIP
Alternative Parts (Cross-Reference): DRV8881ERHRT; LMD18200TAULF; LMD18200T/LF14; LMD18200T LB14;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
4-Phase Stepper Motor Driver 16-Pin Case 4131 Product overview: STK6713AMK4-C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK6713AMK4-C-E can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER UNIPOLAR 16SIP
IC MOTOR DRIVER UNIPOLAR 16SIP
Unipolar Motor Driver Power MOSFET Parallel 16-SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 795671-STK6713AMK4-C-E | 744-STK6713AMK4-C-E | STK6713AMK4-C-E | STK6713AMK4-C-E | STK6713AMK4-C-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - STK6713AMK4-C-E | Stepper Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 42 volts | |||
| Continuous Current | 3 amps |