onsemi PMIC - PMIC - Full, Half - Bridge Drivers - STK621-140B-E STK621-140B-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 795666-STK621-140B-E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 150°C (TJ) Features: Auto Restart, Bootstrap Circuit, Status Flag Package: 23-SIP, 19 Leads, Formed Leads Applications: AC Motors Technology: IGBT Operating Supply Voltage: 12.5 V ~ 17.5 V Interface: Logic Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Maximum) Load Type: Inductive Current - Peak Output: 15A Family Name: STK621-140B-E Categories: Integrated Circuits (ICs) Manufacturer Package: 23-SIP Output Current per Channel: 10A Alternative Parts (Cross-Reference): SMA6852MZ; SIM6813M; SIM6822M; SIM6811M; Introduction Date: June 04, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 795666-STK621-140B-E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 150°C (TJ) Features: Auto Restart, Bootstrap Circuit, Status Flag Package: 23-SIP, 19 Leads, Formed Leads Applications: AC Motors Technology: IGBT Operating Supply Voltage: 12.5 V ~ 17.5 V Interface: Logic Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Maximum) Load Type: Inductive Current - Peak Output: 15A Family Name: STK621-140B-E Categories: Integrated Circuits (ICs) Manufacturer Package: 23-SIP Output Current per Channel: 10A Alternative Parts (Cross-Reference): SMA6852MZ; SIM6813M; SIM6822M; SIM6811M; Introduction Date: June 04, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - STK621-140B-E - 795666-STK621-140B-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK621-140B-E
795666-STK621-140B-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK621-140B-E 795666-STK621-140B-E
Manufacturer: ON Semiconductor Win Source Part Number: 795666-STK621-140B-E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 150°C (TJ) Features: Auto Restart, Bootstrap Circuit, Status Flag Package: 23-SIP, 19 Leads, Formed Leads Applications: AC Motors Technology: IGBT Operating Supply Voltage: 12.5 V ~ 17.5 V Interface: Logic Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Maximum) Load Type: Inductive Current - Peak Output: 15A Family Name: STK621-140B-E Categories: Integrated Circuits (ICs) Manufacturer Package: 23-SIP Output Current per Channel: 10A Alternative Parts (Cross-Reference): SMA6852MZ; SIM6813M; SIM6822M; SIM6811M; Introduction Date: June 04, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 795666-STK621-140B-E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: Auto Restart, Bootstrap Circuit, Status Flag
Package: 23-SIP, 19 Leads, Formed Leads
Applications: AC Motors
Technology: IGBT
Operating Supply Voltage: 12.5 V ~ 17.5 V
Interface: Logic
Fault Protection: Current Limiting, Over Temperature, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 400V (Maximum)
Load Type: Inductive
Current - Peak Output: 15A
Family Name: STK621-140B-E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 23-SIP
Output Current per Channel: 10A
Alternative Parts (Cross-Reference): SMA6852MZ; SIM6813M; SIM6822M; SIM6811M;
Introduction Date: June 04, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Full Half-Bridge Drivers - STK621-140B-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK621-140B-E
Full Half-Bridge Drivers STK621-140B-E
Half Bridge (3) Driver AC Motors IGBT 23-SIP

Half Bridge (3) Driver AC Motors IGBT 23-SIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
STK621-140B-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers STK621-140B-E
IC HALF BRIDGE DRIVER 10A 23SIP

IC HALF BRIDGE DRIVER 10A 23SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 795666-STK621-140B-E STK621-140B-E STK621-140B-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - STK621-140B-E Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 12.5 to 17.5 volts 12.5 to 17.5 volts 17.5 to 12.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
Packing Method Tube; Tube; Other Tube; Tube; Other Tube; Tube; Other
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - SI5040-A-GM-ND - DigiKey
Specs
Supply Voltage 1.8 to 3.3 volts
Package Type 32-VFLGA
Packing Method Tube
View Details
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Gate Drivers - 2EDN7524FXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
5 suppliers
Clock Buffers, Drivers - CDCLVC1106PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details