Manufacturer: ON Semiconductor
Win Source Part Number: 898044-STK621-033N-E
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: Half Bridge (3) Driver AC Motors IGBT 23-SIP
Package: Tube
Package: 23-SIP, 19 Leads, Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: STK621
Categories: Integrated Circuits (ICs)
Case / Package: 23-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: STK621-033N-E-ND, STK621-033N-EOS
Half Bridge (3) Driver AC Motors IGBT 23-SIP
Half Bridge (3) Driver AC Motors IGBT 23-SIP
IC HALF BRIDGE DRIVER 15A 23SIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 898044-STK621-033N-E | STK621-033N-EOS-ND | STK621-033N-E | STK621-033N-E |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - STK621-033N-E | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) |
| Package Type | 23-SIP | SIP; 23-SIP, 19 Leads, Formed Leads | SIP; 23-SIP, 19 Leads, Formed Leads | |
| Supply Voltage | 12.5 to 17.5 volts | 12.5 to 17.5 volts | 17.5 to 12.5 volts | |
| Packing Method | Tube | Tube; Tube; Other | Tube; Tube; Other |