onsemi PMIC - PMIC - Full, Half - Bridge Drivers - STK621-015B-E STK621-015B-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 085769-STK621-015B-E Voltage - Load: 400V (Max) Categories: Integrated Circuits Temperature Range - Operating: -20°C to 100°C (TA) Supply Voltage - Operating: 12.5 V to 17.5 V Channel Output Current: 10A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 085769-STK621-015B-E Voltage - Load: 400V (Max) Categories: Integrated Circuits Temperature Range - Operating: -20°C to 100°C (TA) Supply Voltage - Operating: 12.5 V to 17.5 V Channel Output Current: 10A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - STK621-015B-E - 085769-STK621-015B-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK621-015B-E
085769-STK621-015B-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK621-015B-E 085769-STK621-015B-E
Manufacturer: ON Semiconductor Win Source Part Number: 085769-STK621-015B-E Voltage - Load: 400V (Max) Categories: Integrated Circuits Temperature Range - Operating: -20°C to 100°C (TA) Supply Voltage - Operating: 12.5 V to 17.5 V Channel Output Current: 10A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 085769-STK621-015B-E
Voltage - Load: 400V (Max)
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 100°C (TA)
Supply Voltage - Operating: 12.5 V to 17.5 V
Channel Output Current: 10A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Full Half-Bridge Drivers - STK621-015B-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK621-015B-E
Full Half-Bridge Drivers STK621-015B-E
Half Bridge (3) Driver

Half Bridge (3) Driver

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
STK621-015B-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers STK621-015B-E
IC HALF BRIDGE DRIVER 10A

IC HALF BRIDGE DRIVER 10A

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 085769-STK621-015B-E STK621-015B-E STK621-015B-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - STK621-015B-E Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 12.5 to 17.5 volts 12.5 to 17.5 volts 17.5 to 12.5 volts
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1ED3122MU12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 10 amps
Supply Voltage 3.1 to 17 volts
View Details
LED Drivers - NCR421ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CGS74CT2525N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details