onsemi Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers STK611-721-E

Description
Win Source Part Number: 1253553-STK611-721-E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tube Applications: AC Motors Standard Package: 15 Technology: Power MOSFET Interface: Logic Current - Output / Channel: 2A Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 4A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 19-SSIP Formed Leads Supplier Device Package: 19-SIP Temperature Range - Operating: -20°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-STK611-721-E-ON ,ONSONSSTK611-721-E Base Product Number: STK611 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253553-STK611-721-E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tube Applications: AC Motors Standard Package: 15 Technology: Power MOSFET Interface: Logic Current - Output / Channel: 2A Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 4A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 19-SSIP Formed Leads Supplier Device Package: 19-SIP Temperature Range - Operating: -20°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-STK611-721-E-ON ,ONSONSSTK611-721-E Base Product Number: STK611 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253553-STK611-721-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253553-STK611-721-E
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253553-STK611-721-E
Win Source Part Number: 1253553-STK611-721-E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tube Applications: AC Motors Standard Package: 15 Technology: Power MOSFET Interface: Logic Current - Output / Channel: 2A Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 4A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 19-SSIP Formed Leads Supplier Device Package: 19-SIP Temperature Range - Operating: -20°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-STK611-721-E-ON ,ONSONSSTK611-721-E Base Product Number: STK611 Product Status: Obsolete

Win Source Part Number: 1253553-STK611-721-E
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Package: Tube
Applications: AC Motors
Standard Package: 15
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 2A
Fault Protection: UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 400V (Max)
Load Type: Inductive
Current - Peak Output: 4A
Voltage - Supply: 12.5V ~ 17.5V
Mounting Type: Through Hole
Package / Case: 19-SSIP Formed Leads
Supplier Device Package: 19-SIP
Temperature Range - Operating: -20°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-STK611-721-E-ON,ONSONSSTK611-721-E
Base Product Number: STK611
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253553-STK611-721-E
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ24314BDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers