onsemi Motor Driver, 3P Ac, 10A, Module; Motor Type Onsemi STK5Q4U362J-E

Description
MOTOR DRIVER, 3P AC, 10A, MODULE; Motor Type:Three Phase AC; No. of Outputs:1Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:Module; No. of Pins:38Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS Compliant: Yes
Description
MOTOR DRIVER, 3P AC, 10A, MODULE; Motor Type:Three Phase AC; No. of Outputs:1Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:Module; No. of Pins:38Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, 3P Ac, 10A, Module; Motor Type Onsemi - 30Y7167 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 3P Ac, 10A, Module; Motor Type Onsemi
30Y7167
Motor Driver, 3P Ac, 10A, Module; Motor Type Onsemi 30Y7167
MOTOR DRIVER, 3P AC, 10A, MODULE; Motor Type:Three Phase AC; No. of Outputs:1Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:Module; No. of Pins:38Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS Compliant: Yes

MOTOR DRIVER, 3P AC, 10A, MODULE; Motor Type:Three Phase AC; No. of Outputs:1Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:Module; No. of Pins:38Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 30Y7167
Product Name Motor Driver, 3P Ac, 10A, Module; Motor Type Onsemi
Motor / System Three Phase AC
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU2A0110FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA (G2) - FRN0547G2W-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
ENCL 108A Controller SMC-3 - 150C-D10JBD-3-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details