onsemi Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers STK5Q4U352J-E

Description
Win Source Part Number: 1195148-STK5Q4U352J- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Status Flag Package: Tube Applications: AC Motors Standard Package: 16 Technology: IGBT Interface: Logic Current - Output / Channel: 8A Fault Protection: Current Limiting, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 16A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): STK5Q4U352JE; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: STK5Q4U352J-E-ND,ONS ONSSTK5Q4U352J-E,STK 5Q4U352J-EOS,2156-ST K5Q4U352J-E-OS Base Product Number: STK5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1195148-STK5Q4U352J- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Status Flag Package: Tube Applications: AC Motors Standard Package: 16 Technology: IGBT Interface: Logic Current - Output / Channel: 8A Fault Protection: Current Limiting, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 16A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): STK5Q4U352JE; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: STK5Q4U352J-E-ND,ONS ONSSTK5Q4U352J-E,STK 5Q4U352J-EOS,2156-ST K5Q4U352J-E-OS Base Product Number: STK5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1195148-STK5Q4U352J-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1195148-STK5Q4U352J-E
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1195148-STK5Q4U352J-E
Win Source Part Number: 1195148-STK5Q4U352J- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Status Flag Package: Tube Applications: AC Motors Standard Package: 16 Technology: IGBT Interface: Logic Current - Output / Channel: 8A Fault Protection: Current Limiting, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 16A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): STK5Q4U352JE; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: STK5Q4U352J-E-ND,ONS ONSSTK5Q4U352J-E,STK 5Q4U352J-EOS,2156-ST K5Q4U352J-E-OS Base Product Number: STK5 Product Status: Obsolete

Win Source Part Number: 1195148-STK5Q4U352J-E
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Status Flag
Package: Tube
Applications: AC Motors
Standard Package: 16
Technology: IGBT
Interface: Logic
Current - Output / Channel: 8A
Fault Protection: Current Limiting, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 400V (Max)
Load Type: Inductive
Current - Peak Output: 16A
Voltage - Supply: 12.5V ~ 17.5V
Mounting Type: Through Hole
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): STK5Q4U352JE;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: STK5Q4U352J-E-ND,ONSONSSTK5Q4U352J-E,STK5Q4U352J-EOS,2156-STK5Q4U352J-E-OS
Base Product Number: STK5
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1195148-STK5Q4U352J-E
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901679P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details