onsemi Power Drivers - Modules - STK5MFU3C1A-E STK5MFU3C1A-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 935420-STK5MFU3C1A-E Features: Power Driver Module IGBT 3 Phase 600 V 53 A 28-PowerSIP Module, 23 Leads, Formed Leads Package: Tube Package: 28-PowerSIP Module, 23 Leads, Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: STK5MF Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 935420-STK5MFU3C1A-E Features: Power Driver Module IGBT 3 Phase 600 V 53 A 28-PowerSIP Module, 23 Leads, Formed Leads Package: Tube Package: 28-PowerSIP Module, 23 Leads, Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: STK5MF Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - STK5MFU3C1A-E - 935420-STK5MFU3C1A-E - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - STK5MFU3C1A-E
935420-STK5MFU3C1A-E
Power Drivers - Modules - STK5MFU3C1A-E 935420-STK5MFU3C1A-E
Manufacturer: ON Semiconductor Win Source Part Number: 935420-STK5MFU3C1A-E Features: Power Driver Module IGBT 3 Phase 600 V 53 A 28-PowerSIP Module, 23 Leads, Formed Leads Package: Tube Package: 28-PowerSIP Module, 23 Leads, Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: STK5MF Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 935420-STK5MFU3C1A-E
Features: Power Driver Module IGBT 3 Phase 600 V 53 A 28-PowerSIP Module, 23 Leads, Formed Leads
Package: Tube
Package: 28-PowerSIP Module, 23 Leads, Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: STK5MF
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 280
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 935420-STK5MFU3C1A-E
Product Name Power Drivers - Modules - STK5MFU3C1A-E
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-1EDB9275FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Inverting
Output Current 8 amps
View Details
4 suppliers
Specialty Logic - 1727-2144-2-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details