onsemi PMIC - PMIC - Full, Half - Bridge Drivers - STK5F1U3E2D-E STK5F1U3E2D-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 212289-STK5F1U3E2D-E Packaging: Tube/Rail Features: Bootstrap Circuit, Status Flag Applications: AC Motors Mounting: Through Hole Technology: IGBT Fault Protection: Current Limiting, UVLO Voltage - Load: 450V (Max) Load Type: Inductive Current - Peak Output: 76A Categories: Integrated Circuits Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 44-DIP Supply Voltage - Operating: 12.5 V to 17.5 V Channel Output Current: 50A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 212289-STK5F1U3E2D-E Packaging: Tube/Rail Features: Bootstrap Circuit, Status Flag Applications: AC Motors Mounting: Through Hole Technology: IGBT Fault Protection: Current Limiting, UVLO Voltage - Load: 450V (Max) Load Type: Inductive Current - Peak Output: 76A Categories: Integrated Circuits Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 44-DIP Supply Voltage - Operating: 12.5 V to 17.5 V Channel Output Current: 50A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - STK5F1U3E2D-E - 212289-STK5F1U3E2D-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK5F1U3E2D-E
212289-STK5F1U3E2D-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK5F1U3E2D-E 212289-STK5F1U3E2D-E
Manufacturer: ON Semiconductor Win Source Part Number: 212289-STK5F1U3E2D-E Packaging: Tube/Rail Features: Bootstrap Circuit, Status Flag Applications: AC Motors Mounting: Through Hole Technology: IGBT Fault Protection: Current Limiting, UVLO Voltage - Load: 450V (Max) Load Type: Inductive Current - Peak Output: 76A Categories: Integrated Circuits Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 44-DIP Supply Voltage - Operating: 12.5 V to 17.5 V Channel Output Current: 50A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 212289-STK5F1U3E2D-E
Packaging: Tube/Rail
Features: Bootstrap Circuit, Status Flag
Applications: AC Motors
Mounting: Through Hole
Technology: IGBT
Fault Protection: Current Limiting, UVLO
Voltage - Load: 450V (Max)
Load Type: Inductive
Current - Peak Output: 76A
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 44-DIP
Supply Voltage - Operating: 12.5 V to 17.5 V
Channel Output Current: 50A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - STK5F1U3E2D-EOS-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
STK5F1U3E2D-EOS-ND
Full, Half-Bridge (H Bridge) Drivers STK5F1U3E2D-EOS-ND
Half Bridge (3) Driver AC Motors IGBT 44-DIP

Half Bridge (3) Driver AC Motors IGBT 44-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - STK5F1U3E2D-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
STK5F1U3E2D-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers STK5F1U3E2D-E
IC HALF BRIDGE DRIVER 50A 44DIP

IC HALF BRIDGE DRIVER 50A 44DIP

Supplier's Site
Full Half-Bridge Drivers - STK5F1U3E2D-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK5F1U3E2D-E
Full Half-Bridge Drivers STK5F1U3E2D-E
Half Bridge (3) Driver AC Motors IGBT 44-DIP

Half Bridge (3) Driver AC Motors IGBT 44-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 212289-STK5F1U3E2D-E STK5F1U3E2D-EOS-ND STK5F1U3E2D-E STK5F1U3E2D-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - STK5F1U3E2D-E Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 12.5 to 17.5 volts 12.5 to 17.5 volts 17.5 to 12.5 volts 12.5 to 17.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
Package Type DIP; 44-DIP DIP; 44-DIP Module, 37 Leads DIP; 44-DIP Module, 37 Leads
Packing Method Tube; Tube/Rail; Other Bulk Bulk; Bulk; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD2108RGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Clock Buffers, Drivers - 74AVC1T1022GUX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Isolation, Si822x/3x Isolated Gate Drivers - Si8220DB-IS - Skyworks Solutions, Inc.
Specs
Number of Outputs 1
Output Configuration Single
Output Current 2.5 amps
View Details