onsemi PMIC - PMIC - Full, Half - Bridge Drivers - STK5F1U3C3D-E STK5F1U3C3D-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 935419-STK5F1U3C3D-E Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge Driver AC Motors IGBT 44-DIP Package: Tube Package: 44-DIP Module, 37 Leads Mounting: Through Hole Family Name: STK5F1 Categories: Integrated Circuits (ICs) Case / Package: 44-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 935419-STK5F1U3C3D-E Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge Driver AC Motors IGBT 44-DIP Package: Tube Package: 44-DIP Module, 37 Leads Mounting: Through Hole Family Name: STK5F1 Categories: Integrated Circuits (ICs) Case / Package: 44-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - STK5F1U3C3D-E - 935419-STK5F1U3C3D-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK5F1U3C3D-E
935419-STK5F1U3C3D-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK5F1U3C3D-E 935419-STK5F1U3C3D-E
Manufacturer: ON Semiconductor Win Source Part Number: 935419-STK5F1U3C3D-E Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge Driver AC Motors IGBT 44-DIP Package: Tube Package: 44-DIP Module, 37 Leads Mounting: Through Hole Family Name: STK5F1 Categories: Integrated Circuits (ICs) Case / Package: 44-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 935419-STK5F1U3C3D-E
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge Driver AC Motors IGBT 44-DIP
Package: Tube
Package: 44-DIP Module, 37 Leads
Mounting: Through Hole
Family Name: STK5F1
Categories: Integrated Circuits (ICs)
Case / Package: 44-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 6
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Full Half-Bridge Drivers - STK5F1U3C3D-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK5F1U3C3D-E
Full Half-Bridge Drivers STK5F1U3C3D-E
Half Bridge Driver AC Motors IGBT 44-DIP

Half Bridge Driver AC Motors IGBT 44-DIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - STK5F1U3C3D-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
STK5F1U3C3D-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers STK5F1U3C3D-E
IC HALF BRIDGE DRIVER 15A 44DIP

IC HALF BRIDGE DRIVER 15A 44DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 935419-STK5F1U3C3D-E STK5F1U3C3D-E STK5F1U3C3D-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - STK5F1U3C3D-E Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type DIP; 44-DIP DIP; 44-DIP Module, 37 Leads
Driver Type Dual Gate Driver
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT573PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330M-B00232-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details