30A 600V 3-Phase Motor Driver IPM, SIP Product overview: STK581U3C2D-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 30A, 600V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-STK581U3C2D-E can be used for catalog matching and distributor lookup.
MOTOR DRIVER, 3-PHASE AC, SIP-22; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:30A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:22Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS Compliant: Yes
ON SEMICONDUCTOR STK581U3C2D-EMOTOR DRIVER, 3-PHASE AC, SIP-22
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | DC Motor Drives |
| Product Number | 746-STK581U3C2D-E | 86X0987 | 598-STK581U3C2D-E |
| Product Name | 30A 600V Motor Driver IC | Motor Driver, 3-Phase Ac, Sip-22; Motor Type Onsemi | ON SEMICONDUCTOR STK581U3C2D-EMOTOR DRIVER, 3-PHASE AC, SIP-22 |
| PC-Based Bus | Logic | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 16 volts | 14 to 16 volts | 12 volts |