Manufacturer: ON Semiconductor
Win Source Part Number: 935417-STK57FU394AG-
Operating Temperature Range: 150°C (TJ)
Features: Half Bridge (3) Driver AC Motors, DC Motors, General Purpose IGBT 35-SIP/SIP2A-3
Package: Tube
Package: 35-SSIP, 25 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: STK57
Categories: Integrated Circuits (ICs)
Case / Package: 35-SIP/SIP2A-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Half Bridge (3) Driver AC Motors, DC Motors, General Purpose IGBT 35-SIP/SIP2A-3
Half Bridge (3) Driver AC Motors, DC Motors, General Purpose IGBT 35-SIP/SIP2A-3
IC HALF BRIDGE DRIVER 15A 35SIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 935417-STK57FU394AG-E | STK57FU394AG-EOS-ND | STK57FU394AG-E | STK57FU394AG-E |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - STK57FU394AG-E | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Package Type | 35-SIP/SIP2A-3 | 35-SSIP, 25 Leads | SIP; 35-SSIP, 25 Leads | |
| Supply Voltage | 12.5 to 17.5 volts | 12.5 to 17.5 volts | 17.5 to 12.5 volts | |
| Packing Method | Tube | Tube; Tube; Other | Tape Reel; Tube; Tape & Reel (TR),Tube; Other |