onsemi Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers STK57FU391A-E

Description
Win Source Part Number: 1220813-STK57FU391A- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tube Applications: AC Motors Standard Package: 8 Technology: IGBT Interface: Logic Current - Output / Channel: 15A Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 30A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 35-SSIP, 25 Leads, Formed Leads Supplier Device Package: 35-SIP Temperature Range - Operating: -20°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): STK57FU391AE; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: STK57FU391A-EOS,2156 -STK57FU391A-E-ON,ON SONSSTK57FU391A-E Base Product Number: STK57F Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1220813-STK57FU391A- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tube Applications: AC Motors Standard Package: 8 Technology: IGBT Interface: Logic Current - Output / Channel: 15A Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 30A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 35-SSIP, 25 Leads, Formed Leads Supplier Device Package: 35-SIP Temperature Range - Operating: -20°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): STK57FU391AE; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: STK57FU391A-EOS,2156 -STK57FU391A-E-ON,ON SONSSTK57FU391A-E Base Product Number: STK57F Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1220813-STK57FU391A-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1220813-STK57FU391A-E
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1220813-STK57FU391A-E
Win Source Part Number: 1220813-STK57FU391A- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tube Applications: AC Motors Standard Package: 8 Technology: IGBT Interface: Logic Current - Output / Channel: 15A Fault Protection: UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 30A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 35-SSIP, 25 Leads, Formed Leads Supplier Device Package: 35-SIP Temperature Range - Operating: -20°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): STK57FU391AE; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: STK57FU391A-EOS,2156 -STK57FU391A-E-ON,ON SONSSTK57FU391A-E Base Product Number: STK57F Product Status: Obsolete

Win Source Part Number: 1220813-STK57FU391A-E
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit
Package: Tube
Applications: AC Motors
Standard Package: 8
Technology: IGBT
Interface: Logic
Current - Output / Channel: 15A
Fault Protection: UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 400V (Max)
Load Type: Inductive
Current - Peak Output: 30A
Voltage - Supply: 12.5V ~ 17.5V
Mounting Type: Through Hole
Package / Case: 35-SSIP, 25 Leads, Formed Leads
Supplier Device Package: 35-SIP
Temperature Range - Operating: -20°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): STK57FU391AE;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: STK57FU391A-EOS,2156-STK57FU391A-E-ON,ONSONSSTK57FU391A-E
Base Product Number: STK57F
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1220813-STK57FU391A-E
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products