onsemi PMIC - PMIC - Full, Half - Bridge Drivers - STK554U392A-E STK554U392A-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 935415-STK554U392A-E Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors IGBT 29-SIP Package: 29-SSIP Module, 21 Leads, Formed Leads Package: Bulk Mounting: Through Hole Family Name: STK554 Categories: Integrated Circuits (ICs) Case / Package: 29-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-STK554U392A-E, STK554U392A-EOS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 935415-STK554U392A-E Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors IGBT 29-SIP Package: 29-SSIP Module, 21 Leads, Formed Leads Package: Bulk Mounting: Through Hole Family Name: STK554 Categories: Integrated Circuits (ICs) Case / Package: 29-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-STK554U392A-E, STK554U392A-EOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - STK554U392A-E - 935415-STK554U392A-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK554U392A-E
935415-STK554U392A-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK554U392A-E 935415-STK554U392A-E
Manufacturer: ON Semiconductor Win Source Part Number: 935415-STK554U392A-E Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors IGBT 29-SIP Package: 29-SSIP Module, 21 Leads, Formed Leads Package: Bulk Mounting: Through Hole Family Name: STK554 Categories: Integrated Circuits (ICs) Case / Package: 29-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-STK554U392A-E, STK554U392A-EOS

Manufacturer: ON Semiconductor
Win Source Part Number: 935415-STK554U392A-E
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (3) Driver AC Motors IGBT 29-SIP
Package: 29-SSIP Module, 21 Leads, Formed Leads
Package: Bulk
Mounting: Through Hole
Family Name: STK554
Categories: Integrated Circuits (ICs)
Case / Package: 29-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-STK554U392A-E, STK554U392A-EOS

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 488-STK554U392A-E-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
488-STK554U392A-E-ND
Full, Half-Bridge (H Bridge) Drivers 488-STK554U392A-E-ND
Half Bridge (3) Driver AC Motors IGBT 29-SIP

Half Bridge (3) Driver AC Motors IGBT 29-SIP

Buy Now Datasheet
Full Half-Bridge Drivers - STK554U392A-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK554U392A-E
Full Half-Bridge Drivers STK554U392A-E
Half Bridge (3) Driver AC Motors IGBT 29-SIP

Half Bridge (3) Driver AC Motors IGBT 29-SIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - STK554U392A-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
STK554U392A-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers STK554U392A-E
IC HALF BRIDGE DRIVER 15A 29SIP

IC HALF BRIDGE DRIVER 15A 29SIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 935415-STK554U392A-E 488-STK554U392A-E-ND STK554U392A-E STK554U392A-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - STK554U392A-E Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 29-SIP 29-SSIP Module, 21 Leads, Formed Leads SIP; 29-SSIP Module, 21 Leads, Formed Leads
Supply Voltage 12.5 to 17.5 volts 12.5 to 17.5 volts 17.5 to 12.5 volts
Packing Method Bulk Bulk; Bulk; Other Bulk; Bulk,Bulk,Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF2310MPWEP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
5KV Gate Driver IC - 906-SI8220CD-A-ISR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
Power Distribution Switches, Load Drivers - A6810KLWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
View Details
 - 74HC240D/C4J - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT163-1
Packing Method Tape Reel; Tape & Reel; Other
View Details