onsemi Full, Half-Bridge (H Bridge) Drivers STK554U362C-E

Description
Half Bridge (3) Driver AC Motors IGBT 29-SIP
Request a Quote Datasheet
Description
Half Bridge (3) Driver AC Motors IGBT 29-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - STK554U362C-EOS-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
STK554U362C-EOS-ND
Full, Half-Bridge (H Bridge) Drivers STK554U362C-EOS-ND
Half Bridge (3) Driver AC Motors IGBT 29-SIP

Half Bridge (3) Driver AC Motors IGBT 29-SIP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - STK554U362C-E - 935414-STK554U362C-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK554U362C-E
935414-STK554U362C-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK554U362C-E 935414-STK554U362C-E
Manufacturer: ON Semiconductor Win Source Part Number: 935414-STK554U362C-E Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors IGBT 29-SIP Package: 29-SSIP Module, 21 Leads, Formed Leads Package: Bulk Mounting: Through Hole Family Name: STK554 Categories: Integrated Circuits (ICs) Case / Package: 29-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 935414-STK554U362C-E
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (3) Driver AC Motors IGBT 29-SIP
Package: 29-SSIP Module, 21 Leads, Formed Leads
Package: Bulk
Mounting: Through Hole
Family Name: STK554
Categories: Integrated Circuits (ICs)
Case / Package: 29-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - STK554U362C-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
STK554U362C-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers STK554U362C-E
IC HALF BRIDGE DRIVER 10A 29SIP

IC HALF BRIDGE DRIVER 10A 29SIP

Supplier's Site
Full Half-Bridge Drivers - STK554U362C-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK554U362C-E
Full Half-Bridge Drivers STK554U362C-E
Half Bridge (3) Driver AC Motors IGBT 29-SIP

Half Bridge (3) Driver AC Motors IGBT 29-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number STK554U362C-EOS-ND 935414-STK554U362C-E STK554U362C-E STK554U362C-E
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - STK554U362C-E Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 12.5 to 17.5 volts 17.5 to 12.5 volts 12.5 to 17.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 29-SSIP Module, 21 Leads, Formed Leads 29-SIP SIP; 29-SSIP Module, 21 Leads, Formed Leads
Packing Method Bulk Bulk; Bulk,Bulk; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - CLC001AJE/NOPB-ND - DigiKey
Specs
Supply Voltage 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74HCT368PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details