onsemi PMIC - PMIC - Full, Half - Bridge Drivers - STK554U362A-E STK554U362A-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 712354-STK554U362A-E Packaging: Tube Mounting Style: Through Hole Features: Bootstrap Circuit, Status Flag Applications: AC Motors Technology: IGBT Interface: Logic Current - Output / Channel: 10A Fault Protection: Current Limiting, Shoot-Through, UVLO Output Configuration: Half Bridge (3) Load Type: Inductive Current - Peak Output: 20A Categories: Integrated Circuits Supplier Device Package: 21-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 29-SSIP Module, 21 Leads, Formed Leads Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: STK554 Manufacturer Pack Quantity: 8 MSL Level: 1 (Unlimited) Supply Voltage (V): 12.5V ~ 17.5V Load Voltage (V): 450V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 712354-STK554U362A-E Packaging: Tube Mounting Style: Through Hole Features: Bootstrap Circuit, Status Flag Applications: AC Motors Technology: IGBT Interface: Logic Current - Output / Channel: 10A Fault Protection: Current Limiting, Shoot-Through, UVLO Output Configuration: Half Bridge (3) Load Type: Inductive Current - Peak Output: 20A Categories: Integrated Circuits Supplier Device Package: 21-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 29-SSIP Module, 21 Leads, Formed Leads Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: STK554 Manufacturer Pack Quantity: 8 MSL Level: 1 (Unlimited) Supply Voltage (V): 12.5V ~ 17.5V Load Voltage (V): 450V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - STK554U362A-E - 712354-STK554U362A-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK554U362A-E
712354-STK554U362A-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK554U362A-E 712354-STK554U362A-E
Manufacturer: ON Semiconductor Win Source Part Number: 712354-STK554U362A-E Packaging: Tube Mounting Style: Through Hole Features: Bootstrap Circuit, Status Flag Applications: AC Motors Technology: IGBT Interface: Logic Current - Output / Channel: 10A Fault Protection: Current Limiting, Shoot-Through, UVLO Output Configuration: Half Bridge (3) Load Type: Inductive Current - Peak Output: 20A Categories: Integrated Circuits Supplier Device Package: 21-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 29-SSIP Module, 21 Leads, Formed Leads Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: STK554 Manufacturer Pack Quantity: 8 MSL Level: 1 (Unlimited) Supply Voltage (V): 12.5V ~ 17.5V Load Voltage (V): 450V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 712354-STK554U362A-E
Packaging: Tube
Mounting Style: Through Hole
Features: Bootstrap Circuit, Status Flag
Applications: AC Motors
Technology: IGBT
Interface: Logic
Current - Output / Channel: 10A
Fault Protection: Current Limiting, Shoot-Through, UVLO
Output Configuration: Half Bridge (3)
Load Type: Inductive
Current - Peak Output: 20A
Categories: Integrated Circuits
Supplier Device Package: 21-SIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 29-SSIP Module, 21 Leads, Formed Leads
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: STK554
Manufacturer Pack Quantity: 8
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12.5V ~ 17.5V
Load Voltage (V): 450V (Maximum)

Buy Now
Full Half-Bridge Drivers - STK554U362A-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK554U362A-E
Full Half-Bridge Drivers STK554U362A-E
Half Bridge (3) Driver AC Motors IGBT 29-SIP

Half Bridge (3) Driver AC Motors IGBT 29-SIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - STK554U362A-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
STK554U362A-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers STK554U362A-E
IC HALF BRIDGE DRIVER 10A 29SIP

IC HALF BRIDGE DRIVER 10A 29SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 712354-STK554U362A-E STK554U362A-E STK554U362A-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - STK554U362A-E Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 12.5 to 17.5 volts 12.5 to 17.5 volts 17.5 to 12.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Packing Method Tube; Tube; Other Bulk; Bulk; Other Bulk; Bulk; Other
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6A259KA - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver ICs - 1ED3431MC12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 3.8 amps
Supply Voltage 3 to 6.5 volts
View Details
LED Drivers - AAT2823TIBK-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 14.5 volts
View Details