onsemi Full, Half-Bridge (H Bridge) Drivers STK551U3A2A-E

Description
Half Bridge (3) Driver AC Motors IGBT 29-SIP
Request a Quote Datasheet
Description
Half Bridge (3) Driver AC Motors IGBT 29-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - STK551U3A2A-EOS-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
STK551U3A2A-EOS-ND
Full, Half-Bridge (H Bridge) Drivers STK551U3A2A-EOS-ND
Half Bridge (3) Driver AC Motors IGBT 29-SIP

Half Bridge (3) Driver AC Motors IGBT 29-SIP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - STK551U3A2A-E - 935413-STK551U3A2A-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK551U3A2A-E
935413-STK551U3A2A-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK551U3A2A-E 935413-STK551U3A2A-E
Manufacturer: ON Semiconductor Win Source Part Number: 935413-STK551U3A2A-E Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors IGBT 29-SIP Package: Bulk Package: 29-SSIP Module, 21 Leads, Formed Leads Mounting: Through Hole Part Status: Obsolete Family Name: STK551 Categories: Integrated Circuits (ICs) Case / Package: 29-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 935413-STK551U3A2A-E
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (3) Driver AC Motors IGBT 29-SIP
Package: Bulk
Package: 29-SSIP Module, 21 Leads, Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: STK551
Categories: Integrated Circuits (ICs)
Case / Package: 29-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - STK551U3A2A-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
STK551U3A2A-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers STK551U3A2A-E
IC HALF BRIDGE DRIVER 20A 29SIP

IC HALF BRIDGE DRIVER 20A 29SIP

Supplier's Site
Full Half-Bridge Drivers - STK551U3A2A-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK551U3A2A-E
Full Half-Bridge Drivers STK551U3A2A-E
Half Bridge (3) Driver AC Motors IGBT 29-SIP

Half Bridge (3) Driver AC Motors IGBT 29-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number STK551U3A2A-EOS-ND 935413-STK551U3A2A-E STK551U3A2A-E STK551U3A2A-E
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - STK551U3A2A-E Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 12.5 to 17.5 volts 17.5 to 12.5 volts 12.5 to 17.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 29-SSIP Module, 21 Leads, Formed Leads 29-SIP SIP; 29-SSIP Module, 21 Leads, Formed Leads
Packing Method Bulk Bulk; Bulk; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2EDF7175F - 2EDF7175F - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 1 amps
Supply Voltage 20 volts
View Details
 - 74AUP1G125GW/C5 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT353-1
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details