Manufacturer: ON Semiconductor
Win Source Part Number: 935412-STK551U392A-E
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (3) Driver AC Motors IGBT 29-SIP
Package: 29-SSIP Module, 21 Leads, Formed Leads
Package: Bulk
Mounting: Through Hole
Family Name: STK551
Categories: Integrated Circuits (ICs)
Case / Package: 29-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Half Bridge (3) Driver AC Motors IGBT 29-SIP
Half Bridge (3) Driver AC Motors IGBT 29-SIP
IC HALF BRIDGE DRIVER 15A 29SIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 935412-STK551U392A-E | STK551U392A-EOS-ND | STK551U392A-E | STK551U392A-E |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - STK551U392A-E | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | 29-SIP | 29-SSIP Module, 21 Leads, Formed Leads | SIP; 29-SSIP Module, 21 Leads, Formed Leads | |
| Supply Voltage | 12.5 to 17.5 volts | 12.5 to 17.5 volts | 17.5 to 12.5 volts | |
| Packing Method | Bulk | Bulk; Bulk; Other | Bulk; Bulk; Other |