STK551U362A Motor Controller/Driver Power Management Evaluation Board
Win Source Part Number: 1284832-STK551U362AG
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STK551U362A
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: onsemi
Other Names: STK551U362AGEVBOS
Base Product Number: STK551
Product Status: Obsolete
EVAL KIT 3 PHASE HYBRID INVERTER
Power Management IC Development Tools 3-Phase Inverter Hybrid IC EVB
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | STK551U362AGEVBOS-ND | 1284832-STK551U362AGEVB | STK551U362AGEVB | STK551U362AGEVB |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board |