The STK551U362A-E is an Intelligent Power Module (IPM) designed for driving three-phase AC motors using IGBT technology. It operates at a maximum supply voltage of 600 V and can handle output currents up to ±10 A, with a peak output current capability of ±20 A for short durations. The module features built-in under-voltage protection (UVP) and over-current protection (OCP), along with a fault detection output flag for enhanced reliability. This device integrates a high-voltage control system within a single SIP package, simplifying design and reducing component count. It includes an internal bootstrap circuit for high-side gate drive, making it compatible with low-voltage microcontroller inputs. The module also provides adjustable over-current protection via an external resistor and includes a thermistor for substrate temperature monitoring. The STK551U362A-E is rated for operation in a temperature range from -40°C to 150°C and has a maximum power dissipation of 30 W per channel. It is packaged in a 29-lead SIP format, suitable for through-hole mounting. This product is classified as obsolete, which may affect availability and support for future projects.
Manufacturer: ON Semiconductor
Win Source Part Number: 935411-STK551U362A-E
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (3) Driver AC Motors IGBT 29-SIP
Package: Bulk
Package: 29-SSIP Module, 21 Leads, Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: STK551
Categories: Integrated Circuits (ICs)
Case / Package: 29-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Half Bridge (3) Driver AC Motors IGBT 29-SIP
IC HALF BRIDGE DRIVER 10A 29SIP
Half Bridge (3) Driver AC Motors IGBT 29-SIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 935411-STK551U362A-E | STK551U362A-EOS-ND | STK551U362A-E | STK551U362A-E |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - STK551U362A-E | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | 29-SIP | 29-SSIP Module, 21 Leads, Formed Leads | SIP; 29-SSIP Module, 21 Leads, Formed Leads | |
| Supply Voltage | 12.5 to 17.5 volts | 17.5 to 12.5 volts | 12.5 to 17.5 volts | |
| Packing Method | Bulk | Bulk; Bulk,Bulk; Other | Bulk; Bulk; Other |