onsemi Motor Driver, 3 Phase Ac, 10A, Sip-29; Motor Type Onsemi STK551U362A-E

Description
MOTOR DRIVER, 3 PHASE AC, 10A, SIP-29; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:29Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, 3 PHASE AC, 10A, SIP-29; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:29Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, 3 Phase Ac, 10A, Sip-29; Motor Type Onsemi - 72W2422 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 3 Phase Ac, 10A, Sip-29; Motor Type Onsemi
72W2422
Motor Driver, 3 Phase Ac, 10A, Sip-29; Motor Type Onsemi 72W2422
MOTOR DRIVER, 3 PHASE AC, 10A, SIP-29; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:29Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS Compliant: Yes

MOTOR DRIVER, 3 PHASE AC, 10A, SIP-29; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:29Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 72W2422
Product Name Motor Driver, 3 Phase Ac, 10A, Sip-29; Motor Type Onsemi
Motor / System Three Phase AC
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A1200AAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-Ace AC Drive - FRN0004E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
2 suppliers
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-3-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details