Manufacturer: ON Semiconductor
Win Source Part Number: 812709-STK544UC62K-E
Packaging: Tube
Mounting Style: Through Hole
Features: Bootstrap Circuit
Applications: AC Motors
Technology: IGBT
Interface: Logic
Current - Output / Channel: 10A
Fault Protection: Shoot-Through, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 450V (Maximum)
Load Type: Inductive
Current - Peak Output: 20A
Supplier Device Package: 23-SIP-1
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 23-SIP, 19 Leads, Formed Leads
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 8
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12.5V ~ 17.5V
Half Bridge (3) Driver AC Motors IGBT 23-SIP-1
Half Bridge (3) Driver AC Motors IGBT 23-SIP-1
IC HALF BRIDGE DRIVER 10A 23SIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 812709-STK544UC62K-E | STK544UC62K-EOS-ND | STK544UC62K-E | STK544UC62K-E |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - STK544UC62K-E | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 12.5 to 17.5 volts | 12.5 to 17.5 volts | 12.5 to 17.5 volts | 17.5 to 12.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Packing Method | Tube; Tube; Other | Tube | Tube; Tube; Other | Tube; Tube,Tube; Other |
| Package Type | SIP; 23-SIP, 19 Leads, Formed Leads | SIP; 23-SIP, 19 Leads, Formed Leads |