onsemi Motor Driver, 3 Phase Ac, 10A, Sip-23; Motor Type Onsemi STK544UC62K-E

Description
MOTOR DRIVER, 3 PHASE AC, 10A, SIP-23; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:23Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, 3 PHASE AC, 10A, SIP-23; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:23Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, 3 Phase Ac, 10A, Sip-23; Motor Type Onsemi - 11X3868 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 3 Phase Ac, 10A, Sip-23; Motor Type Onsemi
11X3868
Motor Driver, 3 Phase Ac, 10A, Sip-23; Motor Type Onsemi 11X3868
MOTOR DRIVER, 3 PHASE AC, 10A, SIP-23; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:23Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS Compliant: Yes

MOTOR DRIVER, 3 PHASE AC, 10A, SIP-23; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:23Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 11X3868
Product Name Motor Driver, 3 Phase Ac, 10A, Sip-23; Motor Type Onsemi
Motor / System Three Phase AC
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A0675AAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA (G2) - FRN0023G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details