onsemi Discrete Semiconductor Products - Power Driver Modules STK541UC62K-E

Description
Win Source Part Number: 1279102-STK541UC62K- E Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Tube Voltage: 600 V Standard Package: 8 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 23-PowerSIP Module, 19 Leads, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSSTK541UC62K-E, STK541UC62K-EOS,2156 -STK541UC62K-E-OS Base Product Number: STK541
Request a Quote Datasheet
Description
Win Source Part Number: 1279102-STK541UC62K- E Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Tube Voltage: 600 V Standard Package: 8 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 23-PowerSIP Module, 19 Leads, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSSTK541UC62K-E, STK541UC62K-EOS,2156 -STK541UC62K-E-OS Base Product Number: STK541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279102-STK541UC62K-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279102-STK541UC62K-E
Discrete Semiconductor Products - Power Driver Modules 1279102-STK541UC62K-E
Win Source Part Number: 1279102-STK541UC62K- E Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Tube Voltage: 600 V Standard Package: 8 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 23-PowerSIP Module, 19 Leads, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSSTK541UC62K-E, STK541UC62K-EOS,2156 -STK541UC62K-E-OS Base Product Number: STK541

Win Source Part Number: 1279102-STK541UC62K-E
Category: Discrete Semiconductor Products>Power Driver Modules
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 8
Configuration: 3 Phase
Current: 10 A
Voltage - Isolation: 2000Vrms
Mounting Type: Through Hole
Package / Case: 23-PowerSIP Module, 19 Leads, Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSSTK541UC62K-E,STK541UC62K-EOS,2156-STK541UC62K-E-OS
Base Product Number: STK541

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279102-STK541UC62K-E
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 111-4135PBF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Output Configuration Inverting
Packing Method Tray; Other
View Details
Specialty Logic - 1727-8639-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
Packing Method Tape Reel
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details