The Motor Driver, 3P AC, 10A, SIP-23 from Onsemi is an Intelligent Power Module (IPM) designed for three-phase AC motor control. It features a maximum supply voltage of 450 V and can handle output currents of ±10 A, with a peak current capability of ±20 A for short durations. The device integrates IGBT/FRD technology and includes built-in protections such as Under Voltage Protection (UVP) and Over Current Protection (OCP), along with a fault detection output flag. The module operates effectively within a substrate temperature range of -40°C to +100°C and has a junction temperature rating of up to 150°C. It is compatible with microcontrollers due to its low voltage control inputs and provides an externally accessible thermistor for temperature monitoring. The product is UL1557 certified and is suitable for applications requiring reliable motor control in a compact SIP package.
MOTOR DRIVER, 3P AC, 10A, SIP-23; Motor Type:Three Phase AC; No. of Outputs:1Outputs; Output Current:10A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:23Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 30Y7169 |
| Product Name | Motor Driver, 3P Ac, 10A, Sip-23; Motor Type Onsemi |
| Motor / System | Three Phase AC |