onsemi Full, Half-Bridge (H Bridge) Drivers STK541UC60C-E

Description
Half Bridge (3) Driver AC Motors IGBT 23-SIP
Request a Quote Datasheet
Description
Half Bridge (3) Driver AC Motors IGBT 23-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - STK541UC60C-E-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
STK541UC60C-E-ND
Full, Half-Bridge (H Bridge) Drivers STK541UC60C-E-ND
Half Bridge (3) Driver AC Motors IGBT 23-SIP

Half Bridge (3) Driver AC Motors IGBT 23-SIP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - STK541UC60C-E - 811075-STK541UC60C-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK541UC60C-E
811075-STK541UC60C-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK541UC60C-E 811075-STK541UC60C-E
Manufacturer: ON Semiconductor Win Source Part Number: 811075-STK541UC60C-E Packaging: Tube Mounting Style: Through Hole Features: Status Flag Applications: AC Motors Technology: IGBT Interface: Logic Current - Output / Channel: 10A Fault Protection: Current Limiting, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 450V (Maximum) Load Type: Inductive Current - Peak Output: 20A Supplier Device Package: 23-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 23-SIP, 19 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 8 MSL Level: 1 (Unlimited) Supply Voltage (V): 12.5V ~ 17.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 811075-STK541UC60C-E
Packaging: Tube
Mounting Style: Through Hole
Features: Status Flag
Applications: AC Motors
Technology: IGBT
Interface: Logic
Current - Output / Channel: 10A
Fault Protection: Current Limiting, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 450V (Maximum)
Load Type: Inductive
Current - Peak Output: 20A
Supplier Device Package: 23-SIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 23-SIP, 19 Leads, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 8
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12.5V ~ 17.5V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - STK541UC60C-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
STK541UC60C-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers STK541UC60C-E
IC HALF BRIDGE DRIVER 10A 23SIP

IC HALF BRIDGE DRIVER 10A 23SIP

Supplier's Site
Full Half-Bridge Drivers - STK541UC60C-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK541UC60C-E
Full Half-Bridge Drivers STK541UC60C-E
Half Bridge (3) Driver AC Motors IGBT 23-SIP

Half Bridge (3) Driver AC Motors IGBT 23-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number STK541UC60C-E-ND 811075-STK541UC60C-E STK541UC60C-E STK541UC60C-E
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - STK541UC60C-E Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 12.5 to 17.5 volts 12.5 to 17.5 volts 17.5 to 12.5 volts 12.5 to 17.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SIP; 23-SIP, 19 Leads, Formed Leads SIP; 23-SIP, 19 Leads, Formed Leads
Packing Method Bulk Tube; Tube; Other Bulk; Bulk; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Igbt Driver, Inv/non-Inv, 2.3A, Dso-8; Driver Configuration Infineon - 81Y4455 - Newark, An Avnet Company
Specs
Output Current 2.3 amps
Supply Voltage 3.5 to 15 volts
Propagation Delay 300 ns
View Details
3 suppliers
LED Drivers - NCR402U - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details